Valcor Engineering Corporation Datasheets for DC Powered Pumps
DC powered pumps use direct current from motor, battery, or solar power to move liquids such as acids, chemicals, lubricants and oil, as well as water, wastewater, and potable water.
DC Powered Pumps: Learn more
| Product Name | Notes |
|---|---|
| Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump... | |
| The SV500 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the... |