Valcor Engineering Corporation Cryogenic 2-Way Direct Acting Solenoid Valves SV97 Series

Description
The SV97 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -320°F. This series employs PTFE plunger guides, which help the valve to operate in the extremely high friction environment that is typical with cryogenic applications. This features also yields quieter operation and long life. The spring-loaded disc and direct acting poppet design ensures proper sealing and reliable shifting in high on/off cycling. Applications The SV97 series is a rugged construction suitable for a variety of cryogenic applications, such as the following: · Food processing/preservin g · Backup system for biologic freezers · Environmental chambers · Metal treatment · Gas chromatography · Fogging machines · Cryogenic surgery equipment Features · Proprietary seat/seal design for cryogenic fluids to -320°F · Direct acting design with no minimum operating pressure · Quiet operation with bubble-tight shutoff · Welded construction eliminates external leakage · Pressure rating up to 1000 PSI · Mountable in any position
Datasheet
Description
The SV97 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -320°F. This series employs PTFE plunger guides, which help the valve to operate in the extremely high friction environment that is typical with cryogenic applications. This features also yields quieter operation and long life. The spring-loaded disc and direct acting poppet design ensures proper sealing and reliable shifting in high on/off cycling. Applications The SV97 series is a rugged construction suitable for a variety of cryogenic applications, such as the following: · Food processing/preservin g · Backup system for biologic freezers · Environmental chambers · Metal treatment · Gas chromatography · Fogging machines · Cryogenic surgery equipment Features · Proprietary seat/seal design for cryogenic fluids to -320°F · Direct acting design with no minimum operating pressure · Quiet operation with bubble-tight shutoff · Welded construction eliminates external leakage · Pressure rating up to 1000 PSI · Mountable in any position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryogenic 2-Way Direct Acting Solenoid Valves - SV97 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Cryogenic 2-Way Direct Acting Solenoid Valves
SV97 Series
Cryogenic 2-Way Direct Acting Solenoid Valves SV97 Series
The SV97 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -320°F. This series employs PTFE plunger guides, which help the valve to operate in the extremely high friction environment that is typical with cryogenic applications. This features also yields quieter operation and long life. The spring-loaded disc and direct acting poppet design ensures proper sealing and reliable shifting in high on/off cycling. Applications The SV97 series is a rugged construction suitable for a variety of cryogenic applications, such as the following: · Food processing/preservin g · Backup system for biologic freezers · Environmental chambers · Metal treatment · Gas chromatography · Fogging machines · Cryogenic surgery equipment Features · Proprietary seat/seal design for cryogenic fluids to -320°F · Direct acting design with no minimum operating pressure · Quiet operation with bubble-tight shutoff · Welded construction eliminates external leakage · Pressure rating up to 1000 PSI · Mountable in any position

The SV97 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -320°F. This series employs PTFE plunger guides, which help the valve to operate in the extremely high friction environment that is typical with cryogenic applications. This features also yields quieter operation and long life. The spring-loaded disc and direct acting poppet design ensures proper sealing and reliable shifting in high on/off cycling.

Applications

The SV97 series is a rugged construction suitable for a variety of cryogenic applications, such as the following:

· Food processing/preserving

· Backup system for biologic freezers

· Environmental chambers

· Metal treatment

· Gas chromatography

· Fogging machines

· Cryogenic surgery equipment

Features

· Proprietary seat/seal design for cryogenic fluids to -320°F

· Direct acting design with no minimum operating pressure

· Quiet operation with bubble-tight shutoff

· Welded construction eliminates external leakage

· Pressure rating up to 1000 PSI

· Mountable in any position

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV97 Series
Product Name Cryogenic 2-Way Direct Acting Solenoid Valves
Valve Type Control Valve; Cryogenic; Solenoid
Primary Material Stainless Steel
Media Gas (optional feature); Air (optional feature)
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type S - SSE-7-Z 5X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.62 inch (15.87 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Air Valves (non-AWWA) - AVP Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Pneumatic Valve - 120685738 - Radwell International
Specs
Media Air
Actuation Pneumatic
View Details