Valcor Engineering Corporation Process 2-Way Solenoid Valves V70400 Series

Description
Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Cv values up to 11.0 • Pressures up to 200 PSIG • Fluid temperatures up to 200°F • Meets ANSI B31.1 and Nuclear Regulatory 1.143 • Normally Open/Normally Closed
Description
Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Cv values up to 11.0 • Pressures up to 200 PSIG • Fluid temperatures up to 200°F • Meets ANSI B31.1 and Nuclear Regulatory 1.143 • Normally Open/Normally Closed

Suppliers

Company
Product
Description
Supplier Links
Process 2-Way Solenoid Valves - V70400 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Process 2-Way Solenoid Valves
V70400 Series
Process 2-Way Solenoid Valves V70400 Series
Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Cv values up to 11.0 • Pressures up to 200 PSIG • Fluid temperatures up to 200°F • Meets ANSI B31.1 and Nuclear Regulatory 1.143 • Normally Open/Normally Closed

Description

Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes.

Application

This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems.

• Cv values up to 11.0

• Pressures up to 200 PSIG

• Fluid temperatures up to 200°F

• Meets ANSI B31.1 and Nuclear Regulatory 1.143

• Normally Open/Normally Closed

Supplier's Site

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number V70400 Series
Product Name Process 2-Way Solenoid Valves
Valve Type Control Valve; Solenoid
Media Water; Gas
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1215030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 3.00 inch (76.20 mm)
View Details
Single Stage High Accuracy Diaphragm Regulator - PRDB - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
2-Way Miniature Pinch Valve - NPV2-1O-02-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details