Princess Auto Limited 16.9 GPM Hydraulic Gear Pump 8375412

Description
16.9 GPM Hydraulic Gear Pump
Description
16.9 GPM Hydraulic Gear Pump

Suppliers

Company
Product
Description
Supplier Links
16.9 GPM Hydraulic Gear Pump - 8375412 - Princess Auto Limited
Winnipeg, Manitoba, Canada
16.9 GPM Hydraulic Gear Pump
8375412
16.9 GPM Hydraulic Gear Pump 8375412
16.9 GPM Hydraulic Gear Pump

16.9 GPM Hydraulic Gear Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8375412
Product Name 16.9 GPM Hydraulic Gear Pump
Pump Type Gear Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Viking Pump - Gear Pumps - 223C - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Pump Type Gear Pump
Discharge Pressure 200.0 psi (141 m of Water)
View Details
Water Pumps - 7026888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 5.0 psi (3.52 m of Water)
Liquid Flow 0.528 GPM (2.00 L/min)
Power Source 12 v
View Details
Fixed Displacement Hydraulic Vane Pump - HQ Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 3045.8 psi (1428 to 2141 m of Water)
Liquid Flow 10.296 to 29.304 GPM (39.00 to 111.00 L/min)
View Details