Princess Auto Limited 19.8 GPM Hydraulic Gear Pump 8375453

Description
19.8 GPM Hydraulic Gear Pump
Description
19.8 GPM Hydraulic Gear Pump

Suppliers

Company
Product
Description
Supplier Links
19.8 GPM Hydraulic Gear Pump - 8375453 - Princess Auto Limited
Winnipeg, Manitoba, Canada
19.8 GPM Hydraulic Gear Pump
8375453
19.8 GPM Hydraulic Gear Pump 8375453
19.8 GPM Hydraulic Gear Pump

19.8 GPM Hydraulic Gear Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8375453
Product Name 19.8 GPM Hydraulic Gear Pump
Pump Type Gear Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
Water Pumps - 2805133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 116.0 psi (81.58 m of Water)
Power Source 230 V
Pump Housing Material Stainless Steel; Stainless Steel
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details