Princess Auto Limited 16 HP 2-Stage Hydraulic Pump 1222173

Description
16 HP 2-Stage Hydraulic Pump
Description
16 HP 2-Stage Hydraulic Pump

Suppliers

Company
Product
Description
Supplier Links
16 HP 2-Stage Hydraulic Pump - 1222173 - Princess Auto Limited
Winnipeg, Manitoba, Canada
16 HP 2-Stage Hydraulic Pump
1222173
16 HP 2-Stage Hydraulic Pump 1222173
16 HP 2-Stage Hydraulic Pump

16 HP 2-Stage Hydraulic Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 1222173
Product Name 16 HP 2-Stage Hydraulic Pump
Pump Type Gear Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Heavy Duty Ball Valve AODD Pumps - HDB2 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 135.000 GPM (0.00 to 511.36 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Hydraulic Hand Pumps - 309337 - RS Components, Ltd.
Specs
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Through-Drive Hydraulic Vane Pumps - TV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2538.2 psi (1785 m of Water)
Liquid Flow 12.382 to 60.720 GPM (46.90 to 230.00 L/min)
View Details