Princess Auto Limited 4.2 GPM Hydraulic Gear Pump 8375362

Description
4.2 GPM Hydraulic Gear Pump
Description
4.2 GPM Hydraulic Gear Pump

Suppliers

Company
Product
Description
Supplier Links
4.2 GPM Hydraulic Gear Pump - 8375362 - Princess Auto Limited
Winnipeg, Manitoba, Canada
4.2 GPM Hydraulic Gear Pump
8375362
4.2 GPM Hydraulic Gear Pump 8375362
4.2 GPM Hydraulic Gear Pump

4.2 GPM Hydraulic Gear Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8375362
Product Name 4.2 GPM Hydraulic Gear Pump
Pump Type Gear Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Gear Pumps - ALP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2030.5 to 3625.9 psi (1428 to 2549 m of Water)
Power Source NoSourceIncluded
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details