Princess Auto Limited 19.7 GPM Hydraulic Gear Pump 8375446

Description
19.7 GPM Hydraulic Gear Pump
Description
19.7 GPM Hydraulic Gear Pump

Suppliers

Company
Product
Description
Supplier Links
19.7 GPM Hydraulic Gear Pump - 8375446 - Princess Auto Limited
Winnipeg, Manitoba, Canada
19.7 GPM Hydraulic Gear Pump
8375446
19.7 GPM Hydraulic Gear Pump 8375446
19.7 GPM Hydraulic Gear Pump

19.7 GPM Hydraulic Gear Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8375446
Product Name 19.7 GPM Hydraulic Gear Pump
Pump Type Gear Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G20 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 150.000 GPM (0.00 to 568.18 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Water Pumps - 1938712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Housing Material Aluminum; Aluminium, Steel
Media Water Pump
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Cast Iron Pumps - Two Stage High Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details