Princess Auto Limited 12.7 GPM Hydraulic Gear Pump 8375404

Description
12.7 GPM Hydraulic Gear Pump
Description
12.7 GPM Hydraulic Gear Pump

Suppliers

Company
Product
Description
Supplier Links
12.7 GPM Hydraulic Gear Pump - 8375404 - Princess Auto Limited
Winnipeg, Manitoba, Canada
12.7 GPM Hydraulic Gear Pump
8375404
12.7 GPM Hydraulic Gear Pump 8375404
12.7 GPM Hydraulic Gear Pump

12.7 GPM Hydraulic Gear Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8375404
Product Name 12.7 GPM Hydraulic Gear Pump
Pump Type Gear Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Modular Gear Pumps - ALP/GHP Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 1885.5 to 4061.1 psi (1326 to 2855 m of Water)
Power Source NoSourceIncluded
View Details