Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID HANDLING PUMPS
PRINCESS AUTO LIMITED
1220033 -- 8.9 GPM BI-ROTATIONAL PUMP/MOTOR
Princess Auto Limited
8.9 GPM Bi-Rotational Pump/Motor
1220033
Description
8.9 GPM Bi-Rotational Pump/Motor
Princess Auto Limited
Done
Description
8.9 GPM Bi-Rotational Pump/Motor
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
8.9 GPM Bi-Rotational Pump/Motor
1220033
8.9 GPM Bi-Rotational Pump/Motor
1220033
8.9 GPM Bi-Rotational Pump/Motor
8.9 GPM Bi-Rotational Pump/Motor
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Liquid Handling Pumps
Product Number
1220033
Product Name
8.9 GPM Bi-Rotational Pump/Motor
Pump Type
Gear Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data
Similar Products
Rogers Machinery Company, Inc.
Viking Pump - Chocolate Pump
H1224A-CHC1_280
View Details
RS Components, Ltd.
Positive Displacement Pumps
1254039
Specs
Pump Type
Peristaltic Pump; Positive Displacement Pump
Liquid Flow
0.317 GPM (1.20 L/min)
Power Source
DC; 24 v dc
View Details
Hamilton Company
PSD/8
9800-01
Specs
Pump Type
Syringe Pump
Power Source
24 VDC
View Details
jbj Techniques Limited
Gear Pumps
1P Series
Specs
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
2320.6 to 3335.9 psi (1632 to 2345 m of Water)
Power Source
NoSourceIncluded
View Details