Princess Auto Limited 6.3 GPM Hydraulic Gear Pump 8375370

Description
6.3 GPM Hydraulic Gear Pump
Description
6.3 GPM Hydraulic Gear Pump

Suppliers

Company
Product
Description
Supplier Links
6.3 GPM Hydraulic Gear Pump - 8375370 - Princess Auto Limited
Winnipeg, Manitoba, Canada
6.3 GPM Hydraulic Gear Pump
8375370
6.3 GPM Hydraulic Gear Pump 8375370
6.3 GPM Hydraulic Gear Pump

6.3 GPM Hydraulic Gear Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8375370
Product Name 6.3 GPM Hydraulic Gear Pump
Pump Type Gear Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
ELIKA® Helical Gear Pumps - ELI2BK7 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details