Princess Auto Limited 8.5 GPM Hydraulic Gear Pump 8375388

Description
8.5 GPM Hydraulic Gear Pump
Description
8.5 GPM Hydraulic Gear Pump

Suppliers

Company
Product
Description
Supplier Links
8.5 GPM Hydraulic Gear Pump - 8375388 - Princess Auto Limited
Winnipeg, Manitoba, Canada
8.5 GPM Hydraulic Gear Pump
8375388
8.5 GPM Hydraulic Gear Pump 8375388
8.5 GPM Hydraulic Gear Pump

8.5 GPM Hydraulic Gear Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8375388
Product Name 8.5 GPM Hydraulic Gear Pump
Pump Type Gear Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Viking Pump - Gear Pumps - 4223C - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Pump Type Gear Pump
Discharge Pressure 200.0 psi (141 m of Water)
View Details
Positive Displacement Pumps - 1218592 - RS Components, Ltd.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Power Source 100 to 230 v
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
ELIKA® Helical Gear Pumps - ELI2BK7 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details