Princess Auto Limited 16.9 GPM Hydraulic Gear Pump 8375420

Description
16.9 GPM Hydraulic Gear Pump
Description
16.9 GPM Hydraulic Gear Pump

Suppliers

Company
Product
Description
Supplier Links
16.9 GPM Hydraulic Gear Pump - 8375420 - Princess Auto Limited
Winnipeg, Manitoba, Canada
16.9 GPM Hydraulic Gear Pump
8375420
16.9 GPM Hydraulic Gear Pump 8375420
16.9 GPM Hydraulic Gear Pump

16.9 GPM Hydraulic Gear Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8375420
Product Name 16.9 GPM Hydraulic Gear Pump
Pump Type Gear Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.4-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details