Princess Auto Limited 5 HP 2-Stage Hydraulic Pump 1221118

Description
5 HP 2-Stage Hydraulic Pump
Description
5 HP 2-Stage Hydraulic Pump

Suppliers

Company
Product
Description
Supplier Links
5 HP 2-Stage Hydraulic Pump - 1221118 - Princess Auto Limited
Winnipeg, Manitoba, Canada
5 HP 2-Stage Hydraulic Pump
1221118
5 HP 2-Stage Hydraulic Pump 1221118
5 HP 2-Stage Hydraulic Pump

5 HP 2-Stage Hydraulic Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 1221118
Product Name 5 HP 2-Stage Hydraulic Pump
Pump Type Gear Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Cast Iron Pumps - D Series High/Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details