Princess Auto Limited 2.2 GPM Bi-Rotational Pump/Motor 1220030

Description
2.2 GPM Bi-Rotational Pump/Motor
Description
2.2 GPM Bi-Rotational Pump/Motor

Suppliers

Company
Product
Description
Supplier Links
2.2 GPM Bi-Rotational Pump/Motor - 1220030 - Princess Auto Limited
Winnipeg, Manitoba, Canada
2.2 GPM Bi-Rotational Pump/Motor
1220030
2.2 GPM Bi-Rotational Pump/Motor 1220030
2.2 GPM Bi-Rotational Pump/Motor

2.2 GPM Bi-Rotational Pump/Motor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 1220030
Product Name 2.2 GPM Bi-Rotational Pump/Motor
Pump Type Gear Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GMS2 1/2JG3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.500 inch (63.5 mm)
Media Temperature -60 to 450 F (-51 to 232 C)
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.1 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.50 HP
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details