Princess Auto Limited 6.7 GPM Bi-Rotational Pump/Motor 1220032

Description
6.7 GPM Bi-Rotational Pump/Motor
Description
6.7 GPM Bi-Rotational Pump/Motor

Suppliers

Company
Product
Description
Supplier Links
6.7 GPM Bi-Rotational Pump/Motor - 1220032 - Princess Auto Limited
Winnipeg, Manitoba, Canada
6.7 GPM Bi-Rotational Pump/Motor
1220032
6.7 GPM Bi-Rotational Pump/Motor 1220032
6.7 GPM Bi-Rotational Pump/Motor

6.7 GPM Bi-Rotational Pump/Motor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 1220032
Product Name 6.7 GPM Bi-Rotational Pump/Motor
Pump Type Gear Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Viking Pump - Stainless Steel Pumps - KK - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
Positive Displacement Pumps - 1218599 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 21.8 psi (15.3 m of Water)
Power Source 230 v
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - 2SP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 5280.000 GPM (20000.00 L/min)
View Details