Princess Auto Limited 8 HP 2-Stage Hydraulic Pump 1221555

Description
8 HP 2-Stage Hydraulic Pump
Description
8 HP 2-Stage Hydraulic Pump

Suppliers

Company
Product
Description
Supplier Links
8 HP 2-Stage Hydraulic Pump - 1221555 - Princess Auto Limited
Winnipeg, Manitoba, Canada
8 HP 2-Stage Hydraulic Pump
1221555
8 HP 2-Stage Hydraulic Pump 1221555
8 HP 2-Stage Hydraulic Pump

8 HP 2-Stage Hydraulic Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 1221555
Product Name 8 HP 2-Stage Hydraulic Pump
Pump Type Gear Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details