Mechatronics Fan Group Datasheets for Electronic Cooling Fans
Electronic cooling fans move air to cool electronic devices.
Electronic Cooling Fans: Learn more
| Product Name | Notes |
|---|---|
| Size: (120 x 120 x 25 mm) 4.69 x 4.69 x 0.98 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor... | |
| Size: (120 x 120 x 38 mm) 4.69 x 4.69 x 1.5 inches Features: Reverse air flow (air intake over struts) Operating voltage (VAC): 115 or 230 Construction: aluminum die... | |
| Size: (120 x 120 x 38 mm) 4.69 x 4.69 x 1.5 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor... | |
| Size: (120 x 120 x 38 mm)4.69 x 4.69 x 1.5 inches Features: metal frame and impeller; Class F (155º) insulation; -40ºC ~ 90ºC operating temperature range; high-temp bearing lubricant... | |
| Size: (127 x 127 x 38 mm) 5.0 x 5.0 x 1.5 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor... | |
| Size: (133 dia x 91 mm) 5.24 x 3.38 inches Features: backward curved impeller Operating voltage (VAC): 115 or 230 Operating temp: -40° ~ 50°C Construction: aluminum die cast motor... | |
| Size: (160 x 160 x 62 mm) 6.30 x 6.30 x 2.44 inches Features: high performance, capacitor start motor Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; | |
| Size: (172 dia. x 51 mm) 6.77 dia. x 2.0 inches Features: capacitor start motor Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing... | |
| Size: (172 x 150 x 38 mm) 6.77 x 5.91 x 1.52 inches Features: capacitor start motor Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT... | |
| Size: (172 x 150 x 51 mm) 6.77 x 5.91 x 2.0 inches Features: capacitor start motor Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT... | |
| Size: (172 x 150 x 55 mm) 6.77 x 5.91 x 2.17 inches Features: capacitor start motor; Class B insulation Operating voltage (VAC): 115 or 230 Construction: aluminum die cast... | |
| Size: (172 x 150 x 55 mm) 6.77 x 5.91 x 2.17 inches Features: capacitor start motor; reverse air flow (air intake over struts); Class B insulation Operating voltage (VAC):... | |
| Size: (172 x 150 x 55 mm) 6.77 x 5.91 x 2.17 inches Features: metal frame and impeller; Class F (155º) insulation; -40ºC ~ 90ºC operating temperature range; high-temp bearing... | |
| Size: (172 x 150 x 55 mm) 6.77 x 5.91 x 2.17 inches Features: metal frame and impeller; Class F (155º) insulation; operating temperature range -40ºC ~ 90ºC; high-temp bearing... | |
| Size: (180 dia x 65 mm) 7.09 dia x 2.56 inches Features: forward curved impeller Operating voltage (VAC): 115 or 230 Construction: aluminum die cast motor base aluminum impeller Bearing... | |
| Size: (180 x 180 x 90 mm) 7.09 x 7.09 x 3.54 inches Features: high performance, capacitor start motor Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; | |
| Size: (182 dia. x 55 mm) 7.18 x 2.17 inches Features: backward curved impeller Operating voltage (VAC): 115 or 230 Operating temp: -40° ~ 50°C Construction: aluminum die cast motor... | |
| Size: (190 dia x 70 mm) 7.48 x 2.75 inches Features: backward curved impeller Operating voltage (VAC): 115 or 230 Operating temp: -40° ~ 50°C Construction: aluminum die cast motor... | |
| Size: (223 dia x 71 mm) 8.78 dia x 2.79 inches Features: backward curved impeller Operating voltage (VAC): 115 or 230 Operating temp: -40° ~ 50°C Construction: aluminum die cast... | |
| Size: (225 dia. x 69 mm) 8.86 dia. x 2.72 inches Features: backward curved impeller Operating Voltage (VAC): 115 or 230 Operating Temp: -40°C ~ 50°C Construction: aluminum die cast... | |
| Size: (225 dia. x 85 mm) 8.86 dia. x 3.35 inches Features: backward curved impeller Operating Voltage (VAC): 115 or 230 Operating Temp: -40°C ~ 50°C Construction: aluminum die cast... | |
| Size: (225 dia. x 99 mm) 8.86 dia. x 3.90 inches Features: backward curved impeller Operating Voltage (VAC): 115 or 230 Operating Temp: -40°C ~ 50°C Construction: aluminum die cast... | |
| Size: (225 X 225 x 80 mm) 8.86 x 8.86 x 3.15 inches Features: metal frame and impeller; Class F insulation; -20°C ~ 70°C operating temperature range; high-temp bearing lubricant... | |
| Size: (235 dia x 87 mm) 9.25 x 3.43 inches Features: integrated mounting plate acts as inlet Ring Operating voltage (VAC): 115 or 230 Operating temp: -40° ~ 50°C Construction:... | |
| Size: (259 dia x 98 mm) 10.20 dia x 3.85 inches Features: integrated mounting plate acts as inlet ring Operating voltage (VAC): 115 or 230 Operating temp: -40° ~ 50°C... | |
| Size: (97 x 94.4 x 33 mm) 3.82 x 3.72 x 1.30 inches Outstanding high pressure performance 12, 24 or 48 VDC models Ball Bearings Optional tachometer output |
| << Prev | Next >> |