Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Sleeve 1.2 CFM (0.034m³/min)
FAN AXIAL 25X7.4MM SLEEVE 12VDC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1392-ND | MS2507L12D-RSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 1.2 SCFM (2.04 m³/hr) | 1.2 SCFM (2.04 m³/hr) |
| Maximum Static Pressure | 0.0900 in H2O (0.1681 Torr) | |
| Maximum Sound Level | 20 dbA | 20 dbA |
| Nominal Voltage | 12 volts | 12 volts |