Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 131.0 CFM (3.67m³/min) 2 Wire Leads
FAN AXIAL 92X38MM 48VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MR9238M48B-FSR-ND | MR9238M48B-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 131 SCFM (223 m³/hr) | 131 SCFM (223 m³/hr) |
| Maximum Static Pressure | 0.8800 in H2O (1.64 Torr) | |
| Maximum Sound Level | 55.4 dbA | 55.4 dbA |
| Nominal Voltage | 48 volts | 48 volts |