Fan Motorized Impellers 24VDC Round - 250mm Dia Ball 716.0 CFM (20.05m³/min) 4 Wire Leads
FAN IMP MTRZD 250X77.3MM 24VDC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MSI2577H24B1+6-BBR-ND | MSI2577H24B1+6-BBR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 716 SCFM (1217 m³/hr) | 716 SCFM (1217 m³/hr) |
| Maximum Static Pressure | 3.37 in H2O (6.29 Torr) | |
| Maximum Sound Level | 76 dbA | 76 dbA |
| Nominal Voltage | 24 volts | 24 volts |