Mechatronics Fan Group AC Axial Cooling Fan UF15PC

Description
Size: (172 x 150 x 51 mm) 6.77 x 5.91 x 2.0 inches Features: capacitor start motor Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings Motor: capacitor start Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: thermal
Description
Size: (172 x 150 x 51 mm) 6.77 x 5.91 x 2.0 inches Features: capacitor start motor Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings Motor: capacitor start Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: thermal
Datasheet
Datasheet Summary
Powered by GS/AI

The UF15PC series AC Axial Cooling Fan from Mechatronics Fan Group features a size of 172 x 150 x 51 mm (6.77 x 5.91 x 2.0 inches) and operates at either 115 or 230 VAC. It is constructed with an aluminum die cast frame and a UL94V-0 PBT impeller, ensuring durability. The fan utilizes a permanent split capacitor motor and is equipped with ball bearings for reliable operation. It offers thermal protection and can be connected via terminal or 22 AWG lead wire. The fan is available in dual voltage options and has an IP55 rating, making it suitable for various environments. The maximum airflow is rated at 6.4 CFM, with a maximum static pressure of 0.79 inches H2O. Noise levels are measured at 58 dBA, and the fan weighs approximately 0.80 kg.

Datasheet Summary
Powered by GS/AI

The UF15PC series AC Axial Cooling Fan from Mechatronics Fan Group features a size of 172 x 150 x 51 mm (6.77 x 5.91 x 2.0 inches) and operates at either 115 or 230 VAC. It is constructed with an aluminum die cast frame and a UL94V-0 PBT impeller, ensuring durability. The fan utilizes a permanent split capacitor motor and is equipped with ball bearings for reliable operation. It offers thermal protection and can be connected via terminal or 22 AWG lead wire. The fan is available in dual voltage options and has an IP55 rating, making it suitable for various environments. The maximum airflow is rated at 6.4 CFM, with a maximum static pressure of 0.79 inches H2O. Noise levels are measured at 58 dBA, and the fan weighs approximately 0.80 kg.

Suppliers

Company
Product
Description
Supplier Links
AC Axial Cooling Fan - UF15PC - Mechatronics Fan Group
Preston, WA, USA
AC Axial Cooling Fan
UF15PC
AC Axial Cooling Fan UF15PC
Size: (172 x 150 x 51 mm) 6.77 x 5.91 x 2.0 inches Features: capacitor start motor Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings Motor: capacitor start Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: thermal

Size: (172 x 150 x 51 mm) 6.77 x 5.91 x 2.0 inches
Features: capacitor start motor
Operating voltage (VAC): 115 or 230
Construction: aluminum die cast frame; UL94V-0 PBT impeller
Bearing option: motor quality ball bearings
Motor: capacitor start
Air flow: exhaust over struts
Connection: terminal or 22 AWG lead wire
Protection: thermal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number UF15PC
Product Name AC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 to 226 SCFM (180 to 384 m³/hr)
Maximum Static Pressure 0.2200 to 0.7900 in H2O (0.4110 to 1.48 Torr)
Maximum Sound Level 37 to 58 dbA
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DH 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Axial Fans - 2557276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 117 SCFM (198 m³/hr)
Maximum Sound Level 48 dbA
View Details