Fan Motorized Impellers 24VDC Round - 120mm Dia Ball 4 Wire Leads
FAN IMP MTRZD 120X25.8MM 24VDC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MSI1225L24B1+6-BBR-ND | MSI1225L24B1+6-BBR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Nominal Voltage | 24 volts | 24 volts |
| Voltage Range | 24 volts | |
| Blower/Fan Type | Motorized Impellers |