Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 73.6 CFM (2.06m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 1570-1905-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 73.6 SCFM (125 m³/hr) |
| Maximum Static Pressure | 0.3400 in H2O (0.6352 Torr) |
| Maximum Sound Level | 49 dbA |
| Nominal Voltage | 24 volts |