Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 88.0 CFM (2.46m³/min) 3 Wire Leads
FAN AXIAL 92X38MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MR9238S12B2-FSR-ND | MR9238S12B2-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 88 SCFM (150 m³/hr) | 88 SCFM (150 m³/hr) |
| Maximum Static Pressure | 0.4000 in H2O (0.7473 Torr) | |
| Maximum Sound Level | 45.3 dbA | 45.3 dbA |
| Nominal Voltage | 12 volts | 12 volts |