Mechatronics Fan Group AC Axial Cooling Fan UF15KCR

Description
Size: (172 x 150 x 55 mm) 6.77 x 5.91 x 2.17 inches Features: capacitor start motor; reverse air flow (air intake over struts); Class B insulation Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings Motor: capacitor start Air flow: intake over struts Connection: terminal or 22 AWG lead wire Protection: thermal
Datasheet
Description
Size: (172 x 150 x 55 mm) 6.77 x 5.91 x 2.17 inches Features: capacitor start motor; reverse air flow (air intake over struts); Class B insulation Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings Motor: capacitor start Air flow: intake over struts Connection: terminal or 22 AWG lead wire Protection: thermal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Axial Cooling Fan - UF15KCR - Mechatronics Fan Group
Preston, WA, USA
AC Axial Cooling Fan
UF15KCR
AC Axial Cooling Fan UF15KCR
Size: (172 x 150 x 55 mm) 6.77 x 5.91 x 2.17 inches Features: capacitor start motor; reverse air flow (air intake over struts); Class B insulation Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings Motor: capacitor start Air flow: intake over struts Connection: terminal or 22 AWG lead wire Protection: thermal

Size: (172 x 150 x 55 mm) 6.77 x 5.91 x 2.17 inches
Features: capacitor start motor; reverse air flow (air intake over struts); Class B insulation
Operating voltage (VAC): 115 or 230
Construction: aluminum die cast frame; UL94V-0 PBT impeller
Bearing option: motor quality ball bearings
Motor: capacitor start
Air flow: intake over struts
Connection: terminal or 22 AWG lead wire
Protection: thermal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number UF15KCR
Product Name AC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 241 SCFM (410 m³/hr)
Maximum Static Pressure 0.7300 in H2O (1.36 Torr)
Maximum Sound Level 66 dbA
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 146DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 46.6 SCFM (79.21 m³/hr)
Maximum Sound Level 44 dbA
View Details
Axial Fans - 1759830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 930 SCFM (1580 m³/hr)
Blower/Fan Type Axial Fan
View Details