Fan Motorized Impellers 48VDC Round - 190mm Dia Ball 358.0 CFM (10.02m³/min) 3 Wire Leads
FAN IMP MTRZD 190X67MM 48VDC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MSI1967H48B2-BBR-ND | MSI1967H48B2-BBR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 358 SCFM (609 m³/hr) | 358 SCFM (609 m³/hr) |
| Maximum Static Pressure | 1.83 in H2O (3.42 Torr) | |
| Maximum Sound Level | 71 dbA | 71 dbA |
| Nominal Voltage | 48 volts | 48 volts |