Size: (225 X 225 x 80 mm) 8.86 x 8.86 x 3.15 inches
Features: metal frame and impeller; Class F insulation; -20°C ~ 70°C operating temperature range; high-temp bearing lubricant
Operating Voltage (VAC): 115 or 230
Bearing Option: motor quality ball bearings
Motor: capacitor start
Airflow: exhaust over struts
Connection: terminals/lead wires
Protection: thermal
| Mechatronics Fan Group | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | UF200BMB-H2 |
| Product Name | AC Motorized Impeller |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 625 SCFM (1062 m³/hr) |
| Maximum Static Pressure | 0.8100 in H2O (1.51 Torr) |
| Maximum Sound Level | 61 dbA |
| Nominal Voltage | 115 to 230 volts |