Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 230.0 CFM (6.44m³/min) 2 Wire Leads
FAN AXIAL 172X55MM 115VAC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | UF15KM12-BWH-F-ND | UF15KM12-BWH-F |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 230 SCFM (391 m³/hr) | 230 SCFM (391 m³/hr) |
| Maximum Static Pressure | 0.6300 in H2O (1.18 Torr) | |
| Maximum Sound Level | 53 dbA | 53 dbA |
| Nominal Voltage | 115 volts | 115 volts |