Fan Motorized Impellers 48VDC Round - 250mm Dia Ball 716.0 CFM (20.05m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | MSI2577H48B1-BBR-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 716 SCFM (1217 m³/hr) |
| Maximum Static Pressure | 3.37 in H2O (6.29 Torr) |
| Maximum Sound Level | 76 dbA |
| Nominal Voltage | 48 volts |