Fan Tubeaxial 12VDC Square - 20mm L x 20mm H Ball 1.0 CFM (0.028m³/min) 3 Wire Leads
FAN AXIAL 20X6.5MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MS2006H12B2-RSR-ND | MS2006H12B2-RSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 1 SCFM (1.7 m³/hr) | 1 SCFM (1.7 m³/hr) |
| Maximum Static Pressure | 0.0900 in H2O (0.1681 Torr) | |
| Maximum Sound Level | 26 dbA | 26 dbA |
| Nominal Voltage | 12 volts | 12 volts |