Mechatronics Fan Group AC Motorized Impeller UF180BAB

Description
Size: (180 dia x 65 mm) 7.09 dia x 2.56 inches Features: forward curved impeller Operating voltage (VAC): 115 or 230 Construction: aluminum die cast motor base aluminum impeller Bearing option: motor quality ball bearings Motor: 2 pole permanent split capacitor, single phase Air flow: axial Connection: 22 AWG lead wires; nom. 14 inches Protection: thermal Insulation: Class B
Datasheet
Description
Size: (180 dia x 65 mm) 7.09 dia x 2.56 inches Features: forward curved impeller Operating voltage (VAC): 115 or 230 Construction: aluminum die cast motor base aluminum impeller Bearing option: motor quality ball bearings Motor: 2 pole permanent split capacitor, single phase Air flow: axial Connection: 22 AWG lead wires; nom. 14 inches Protection: thermal Insulation: Class B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Motorized Impeller - UF180BAB - Mechatronics Fan Group
Preston, WA, USA
AC Motorized Impeller
UF180BAB
AC Motorized Impeller UF180BAB
Size: (180 dia x 65 mm) 7.09 dia x 2.56 inches Features: forward curved impeller Operating voltage (VAC): 115 or 230 Construction: aluminum die cast motor base aluminum impeller Bearing option: motor quality ball bearings Motor: 2 pole permanent split capacitor, single phase Air flow: axial Connection: 22 AWG lead wires; nom. 14 inches Protection: thermal Insulation: Class B

Size: (180 dia x 65 mm) 7.09 dia x 2.56 inches
Features: forward curved impeller
Operating voltage (VAC): 115 or 230
Construction: aluminum die cast motor base aluminum impeller
Bearing option: motor quality ball bearings
Motor: 2 pole permanent split capacitor, single phase
Air flow: axial
Connection: 22 AWG lead wires; nom. 14 inches
Protection: thermal
Insulation: Class B

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number UF180BAB
Product Name AC Motorized Impeller
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 SCFM (659 m³/hr)
Maximum Static Pressure 0.4000 in H2O (0.7473 Torr)
Maximum Sound Level 65 dbA
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2082305700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A115BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 24T1248 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details