Mechatronics Fan Group AC Axial Cooling Fan UF15AC

Description
Size: (172 x 150 x 38 mm) 6.77 x 5.91 x 1.52 inches Features: capacitor start motor Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings Motor: capacitor start Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: thermal
Datasheet
Description
Size: (172 x 150 x 38 mm) 6.77 x 5.91 x 1.52 inches Features: capacitor start motor Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings Motor: capacitor start Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: thermal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Axial Cooling Fan - UF15AC - Mechatronics Fan Group
Preston, WA, USA
AC Axial Cooling Fan
UF15AC
AC Axial Cooling Fan UF15AC
Size: (172 x 150 x 38 mm) 6.77 x 5.91 x 1.52 inches Features: capacitor start motor Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings Motor: capacitor start Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: thermal

Size: (172 x 150 x 38 mm) 6.77 x 5.91 x 1.52 inches
Features: capacitor start motor
Operating voltage (VAC): 115 or 230
Construction: aluminum die cast frame; UL94V-0 PBT impeller
Bearing option: motor quality ball bearings
Motor: capacitor start
Air flow: exhaust over struts
Connection: terminal or 22 AWG lead wire
Protection: thermal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number UF15AC
Product Name AC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 103 to 212 SCFM (175 to 360 m³/hr)
Maximum Static Pressure 0.2600 to 0.7500 in H2O (0.4858 to 1.4 Torr)
Maximum Sound Level 44 to 58 dbA
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 115 volts
View Details
Filter Fan FF 018 - 01801.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
3 suppliers