Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 109.2 CFM (3.06m³/min) 2 Wire Leads
FAN AXIAL 92X38MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MR9238L12B-FSR-ND | MR9238L12B-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 109 SCFM (186 m³/hr) | 109 SCFM (186 m³/hr) |
| Maximum Static Pressure | 0.6100 in H2O (1.14 Torr) | |
| Maximum Sound Level | 50.5 dbA | 50.5 dbA |
| Nominal Voltage | 12 volts | 12 volts |