The UF190APA is an AC motorized impeller designed for efficient airflow in various applications. It features a backward curved impeller, which enhances performance in centrifugal air movement. The impeller operates at either 115 or 230 VAC and is suitable for a wide temperature range of -40°C to 50°C. Constructed with an aluminum die-cast motor base and a UL94V-0 reinforced nylon impeller, the UF190APA is built for durability. It utilizes motor quality ball bearings and operates with a two-pole permanent split capacitor motor. The device includes thermal protection and connects via 22 AWG lead wires. The impeller is capable of delivering significant airflow, with maximum static pressure ratings available in the datasheet. This product is ideal for engineers seeking a reliable and robust solution for air movement in their projects.
Size: (190 dia x 70 mm) 7.48 x 2.75 inches
Features: backward curved impeller
Operating voltage (VAC): 115 or 230
Operating temp: -40° ~ 50°C
Construction: aluminum die cast motor base UL94V-0 reinforced nylon impeller
Bearing option: motor quality ball bearings
Motor: 2 pole permanent split capacitor, single phase
Air flow: centrifugal
Connection: 22 AWG lead wires; nom. 14 inches
Protection: thermal
Insulation: Class B
| Mechatronics Fan Group | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | UF190APA |
| Product Name | AC Motorized Impeller |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 335 to 370 SCFM (569 to 629 m³/hr) |
| Maximum Static Pressure | 1 to 1.2 in H2O (1.87 to 2.24 Torr) |
| Maximum Sound Level | 60 to 63 dbA |
| Nominal Voltage | 115 to 230 volts |