Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Sleeve 2.8 CFM (0.078m³/min)
FAN AXIAL 25X7.4MM SLEEVE 12VDC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1388-ND | MS2507E12D-RSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 2.8 SCFM (4.76 m³/hr) | 2.8 SCFM (4.76 m³/hr) |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) | |
| Maximum Sound Level | 31 dbA | 31 dbA |
| Nominal Voltage | 12 volts | 12 volts |