Size: (120 x 120 x 38 mm) 4.69 x 4.69 x 1.5 inches
Operating voltage (VAC): 115 or 230
Construction: aluminum die cast frame; UL94V-0 PBT impeller
Bearing option: motor quality ball bearings or sintered bronze sleeve
Motor: shaded pole
Air flow: exhaust over struts
Connection: terminal or 22 AWG lead wire
Protection: impedance
| Mechatronics Fan Group | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | UF12A |
| Product Name | AC Axial Cooling Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 57 to 106 SCFM (96.88 to 180 m³/hr) |
| Maximum Static Pressure | 0.0900 to 0.3500 in H2O (0.1681 to 0.6539 Torr) |
| Maximum Sound Level | 36 to 46 dbA |
| Nominal Voltage | 115 to 230 volts |