Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 173.0 CFM (4.84m³/min) 4 Wire Leads
FAN AXIAL 92X38MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1338-ND | MR9238E12B1+6-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 173 SCFM (294 m³/hr) | 173 SCFM (294 m³/hr) |
| Maximum Static Pressure | 1.54 in H2O (2.88 Torr) | |
| Maximum Sound Level | 63.3 dbA | 63.3 dbA |
| Nominal Voltage | 12 volts | 12 volts |