Fan Motorized Impellers 48VDC Round - 133mm Dia Ball 177.1 CFM (4.96m³/min) 2 Wire Leads
FAN IMP MTRZD 133X80.5MM 48VDC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1313-ND | MSI1380H48B-BBR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 177 SCFM (301 m³/hr) | 177 SCFM (301 m³/hr) |
| Maximum Static Pressure | 1.78 in H2O (3.33 Torr) | |
| Maximum Sound Level | 66 dbA | 66 dbA |
| Nominal Voltage | 48 volts | 48 volts |