Size: (172 x 150 x 55 mm) 6.77 x 5.91 x 2.17 inches
Features: capacitor start motor; Class B insulation
Operating voltage (VAC): 115 or 230
Construction: aluminum die cast frame; UL94V-0 PBT impeller
Bearing option: motor quality ball bearings
Motor: capacitor start
Air flow: exhaust over struts
Connection: terminal or 22 AWG lead wire
Protection: thermal
| Mechatronics Fan Group | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | UF15KC |
| Product Name | AC Axial Cooling Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 293 SCFM (498 m³/hr) |
| Maximum Static Pressure | 0.9000 in H2O (1.68 Torr) |
| Maximum Sound Level | 60 dbA |
| Nominal Voltage | 115 to 230 volts |