Size: (172 x 150 x 55 mm) 6.77 x 5.91 x 2.17 inches
Features: metal frame and impeller; Class F (155º) insulation; operating temperature range -40ºC ~ 90ºC; high-temp bearing lubricant
Operating voltage (VAC): 115 or 230
Construction: aluminum die cast frame; metal impeller
Bearing option: motor quality ball bearings
Motor: shaded pole
Air flow: exhaust over struts
Connection: terminal or 22 AWG lead wire
Protection: thermal
| Mechatronics Fan Group | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | UF15KM |
| Product Name | AC Axial Cooling Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 230 SCFM (391 m³/hr) |
| Maximum Static Pressure | 0.6300 in H2O (1.18 Torr) |
| Maximum Sound Level | 53 dbA |
| Nominal Voltage | 115 to 230 volts |