Mechatronics Fan Group AC Axial Cooling Fan UF17PC

Description
Size: (172 dia. x 51 mm) 6.77 dia. x 2.0 inches Features: capacitor start motor Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings Motor: capacitor start Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: thermal
Datasheet
Description
Size: (172 dia. x 51 mm) 6.77 dia. x 2.0 inches Features: capacitor start motor Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings Motor: capacitor start Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: thermal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Axial Cooling Fan - UF17PC - Mechatronics Fan Group
Preston, WA, USA
AC Axial Cooling Fan
UF17PC
AC Axial Cooling Fan UF17PC
Size: (172 dia. x 51 mm) 6.77 dia. x 2.0 inches Features: capacitor start motor Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings Motor: capacitor start Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: thermal

Size: (172 dia. x 51 mm) 6.77 dia. x 2.0 inches
Features: capacitor start motor
Operating voltage (VAC): 115 or 230
Construction: aluminum die cast frame; UL94V-0 PBT impeller
Bearing option: motor quality ball bearings
Motor: capacitor start
Air flow: exhaust over struts
Connection: terminal or 22 AWG lead wire
Protection: thermal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number UF17PC
Product Name AC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 to 226 SCFM (180 to 384 m³/hr)
Maximum Static Pressure 0.2200 to 0.7900 in H2O (0.4110 to 1.48 Torr)
Maximum Sound Level 37 to 58 dbA
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

10
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 159 SCFM (270 m³/hr)
Maximum Sound Level 62 dbA
View Details
Axial Fans - 2557271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 126 SCFM (215 m³/hr)
Nominal Voltage 24 volts
View Details
Type 7F.20 - Filter Fan - 7F20823010200 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details