Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 81.0 CFM (2.27m³/min) 2 Terminals
FAN AXIAL 120X38MM 115VAC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1015-ND | UF12A12-BTLR |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 81 SCFM (138 m³/hr) | 81 SCFM (138 m³/hr) |
| Maximum Static Pressure | 0.1600 in H2O (0.2989 Torr) | |
| Maximum Sound Level | 38 dbA | 38 dbA |
| Nominal Voltage | 115 volts | 115 volts |