Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 226.0 CFM (6.33m³/min) 2 Terminals
FAN AXIAL 172X150X51MM 230VAC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | UF15PC23-BTHR-CC-ND | UF15PC23-BTHR-CC |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 226 SCFM (384 m³/hr) | 226 SCFM (384 m³/hr) |
| Maximum Static Pressure | 0.7900 in H2O (1.48 Torr) | |
| Maximum Sound Level | 58 dbA | 58 dbA |
| Nominal Voltage | 230 volts | 230 volts |