Fan Motorized Impellers 115VAC Round - 223mm Dia Ball 530.0 CFM (14.84m³/min) 4 Wire Leads
IMPELLER 223X71MM 115VAC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1186-ND | UF220APA12-H2C2A |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 530 SCFM (901 m³/hr) | 530 SCFM (901 m³/hr) |
| Maximum Static Pressure | 1.7 in H2O (3.18 Torr) | |
| Maximum Sound Level | 70 dbA | 70 dbA |
| Nominal Voltage | 115 volts | 115 volts |