Mechatronics Fan Group AC Axial Cooling Fan UF12AM

Description
Size: (120 x 120 x 38 mm)4.69 x 4.69 x 1.5 inches Features: metal frame and impeller; Class F (155º) insulation; -40ºC ~ 90ºC operating temperature range; high-temp bearing lubricant Operating voltage (VAC): 115 or 230 Bearing option: motor quality ball bearings Motor: shaded pole Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: impedance
Datasheet
Description
Size: (120 x 120 x 38 mm)4.69 x 4.69 x 1.5 inches Features: metal frame and impeller; Class F (155º) insulation; -40ºC ~ 90ºC operating temperature range; high-temp bearing lubricant Operating voltage (VAC): 115 or 230 Bearing option: motor quality ball bearings Motor: shaded pole Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: impedance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Axial Cooling Fan - UF12AM - Mechatronics Fan Group
Preston, WA, USA
AC Axial Cooling Fan
UF12AM
AC Axial Cooling Fan UF12AM
Size: (120 x 120 x 38 mm)4.69 x 4.69 x 1.5 inches Features: metal frame and impeller; Class F (155º) insulation; -40ºC ~ 90ºC operating temperature range; high-temp bearing lubricant Operating voltage (VAC): 115 or 230 Bearing option: motor quality ball bearings Motor: shaded pole Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: impedance

Size: (120 x 120 x 38 mm)4.69 x 4.69 x 1.5 inches
Features: metal frame and impeller; Class F (155º) insulation; -40ºC ~ 90ºC operating temperature range; high-temp bearing lubricant
Operating voltage (VAC): 115 or 230
Bearing option: motor quality ball bearings
Motor: shaded pole
Air flow: exhaust over struts
Connection: terminal or 22 AWG lead wire
Protection: impedance

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number UF12AM
Product Name AC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 103 SCFM (175 m³/hr)
Maximum Static Pressure 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 46 dbA
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.5 SCFM (67.14 m³/hr)
Blower/Fan Type Filter Fan
View Details
Axial Fans - 1759837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 590 SCFM (1002 m³/hr)
Running Current 0.2400 amps
View Details
Type 7F.20 - Filter Fan - 7F2090244250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details