Mechatronics Fan Group Datasheets for Electronic Cooling Fans
Electronic cooling fans move air to cool electronic devices.
Electronic Cooling Fans: Learn more
| Product Name | Notes |
|---|---|
| Mechatronics Low Power Consumption AC fans offer significant advantages for a wide range of applications. Reduced power consumption up to 70% of standard AC fan models Global Voltage option allows... | |
| Size: (120 x 120 x 38 mm) 4.72 x 4.72 . 1.5 inches Features: exceptional airflow for 120mm AC fan, constant speed over wide input voltage Operating voltage (VAC): 85... | |
| Size: (120 x 120 x 38 mm) 4.72 x 4.72 x 1.50 inches Features: High performance design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26,... | |
| Size: (172 x 150 x 50.8 mm) 6.77 x 5.91 x 2.0 inches Features: All models have locked rotor protection; 24/48 models have over current and over voltage protection and... | |
| Size: (25 x 25 x 6.1 mm) 0.98 x 0.98 x 0.24 inch Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 30, UL1007 lead... | |
| Size: (30 x 30 x 10 mm) 1.18 x 1.18 x 0.39 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 30, UL1007 lead... | |
| Size: (30 x 30 x 6.2 mm) 1.18 x 1.18 x 0.24 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 30, UL1007 lead... | |
| Size: (38 x 38 x 28 mm) 1.50 x 1.50 x 1.10 inches Features: high performance Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1007... | |
| Size: (40 x 40 x 10 mm) 1.57 x 1.57 x 0.39 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead... | |
| Size: (40 x 40 x 28 mm) 1.57 x 1.57 x 1.10 inches Features: high performance Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1007... | |
| Size: (50 x 50 x 10 mm) 1.97 x 1.97 x 0.39 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead... | |
| Size: (52 x 52 x 10 mm) 2.04 x 2.04 x 0.39 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead... | |
| Size: (60 x 60 x 10 mm) 2.36 x 2.36 x 0.39 inches Features: thin profile Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG... | |
| Size: (60 x 60 x 15 mm) 2.36 x 2.36 x 0.59 inches High CRM in a thin profile design 12 or 24 VDC Ribbed frame style; ball bearing or... | |
| Size: (60 x 60 x 38 mm) 2.36 x 2.36 x 1.50 inches Features: unique high performance design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG... | |
| Size: (80 x 80 x 38 mm) 3.15 x 3.15 x 1.50 inches Features: unique high performance design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG... | |
| Size: (92 x 92 x 19.5 mm) 3.62 x 3.62 x 0.77 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 24, UL1007 lead... | |
| Size: (92 x 92 x 38 mm) 3.62 x 3.62 x 1.5 inches Features: high performance Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG... | |
| Size: (92 x 92 x 38 mm) 3.62 x 3.62 x 1.5 inches Features: unique high performance design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG... |
| << Prev | Next >> |