Mechatronics Fan Group AC Axial Cooling Fan UF18JC

Description
Size: (180 x 180 x 90 mm) 7.09 x 7.09 x 3.54 inches Features: high performance, capacitor start motor Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings Motor: capacitor start Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: thermal
Datasheet
Description
Size: (180 x 180 x 90 mm) 7.09 x 7.09 x 3.54 inches Features: high performance, capacitor start motor Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings Motor: capacitor start Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: thermal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Axial Cooling Fan - UF18JC - Mechatronics Fan Group
Preston, WA, USA
AC Axial Cooling Fan
UF18JC
AC Axial Cooling Fan UF18JC
Size: (180 x 180 x 90 mm) 7.09 x 7.09 x 3.54 inches Features: high performance, capacitor start motor Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings Motor: capacitor start Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: thermal

Size: (180 x 180 x 90 mm) 7.09 x 7.09 x 3.54 inches
Features: high performance, capacitor start motor
Operating voltage (VAC): 115 or 230
Construction: aluminum die cast frame; UL94V-0 PBT impeller
Bearing option: motor quality ball bearings
Motor: capacitor start
Air flow: exhaust over struts
Connection: terminal or 22 AWG lead wire
Protection: thermal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number UF18JC
Product Name AC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 460 SCFM (782 m³/hr)
Maximum Static Pressure 1.06 in H2O (1.98 Torr)
Maximum Sound Level 59 dbA
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

50x50x10mm, 24 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010DHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
Type 7F.30 - Filter fan - 7F3081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details