Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 107.0 CFM (3.00m³/min) 2 Wire Leads
FAN AXIAL 92X25MM 24VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1372-ND | MR9225X24B-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 107 SCFM (182 m³/hr) | 107 SCFM (182 m³/hr) |
| Maximum Static Pressure | 0.5800 in H2O (1.08 Torr) | |
| Maximum Sound Level | 53 dbA | 53 dbA |
| Nominal Voltage | 24 volts | 24 volts |