Mechatronics Fan Group Datasheets for Electronic Cooling Fans
Electronic cooling fans move air to cool electronic devices.
Electronic Cooling Fans: Learn more
| Product Name | Notes |
|---|---|
| Mechatronics extensive AC Axial fan offering provides many options to meet your thermal management requirements. Multiple voltage options available in each series. Environmental protection options available including conformal coating or... | |
| Size: (120 x120 x 37 mm) 4.72 x 4.72 x 1.46 Features: single inlet blower Operating Voltage (VAC): 115 or 230 Operating Temp: -40°C ~ 60°C Construction: aluminum die cast... | |
| Size: (251 dia x 98 mm) 9.90 dia x 3.86 inches Features: backward curved impeller Operating voltage (VAC): 115 or 230 Operating temp: -40° ~ 50°C Construction: aluminum die cast... | |
| Size: (254 dia. x 107 mm) 10.0 dia. x 4.21 inches Features: capacitor start motor Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing... | |
| Size: (254 dia. x 89 mm) 10.0 dia. x 3.5 inches Operating Voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing Option: motor quality ball... | |
| Size: (259 dia x 117 mm) 10.20 dia x 4.62 inches Features: integrated mounting plate act as inlet ring Operating voltage (VAC): 115 or 230 Operating temp: -40° ~ 50°C... | |
| Size: (259 dia x 131 mm) 10.20 dia x 5.15 inches Features: integrated mounting plate act as inlet ring Operating voltage (VAC): 115 or 230 Operating temp: -40° ~ 50°C... | |
| Size: (280 X 280 x 80 mm) 11.0 x11.0 x 3.15 inches Features: metal frame and impeller; Class F insulation; -20°C ~ 70°C operating temperature range; high-temp bearing lubricant Operating... | |
| Size: (318 dia x 154 mm) 12.5 dia x 6.08 inches Features: backward curved impeller Operating voltage (VAC): 115 or 230 Operating temp: -20° ~ 50°C Construction: aluminum die cast... | |
| Size: (60 x 60 x 30 mm) 2.36 x 2.36 x 1.18 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor... | |
| Size: (80 x 80 x 25 mm) 3.15 x 3.15 x 0.98 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor... | |
| Size: (80 x 80 x 38 mm) 3.15 x 3.15 x 1.5 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor... | |
| Size: (92 mm x 92 mm x 38 mm) 3.62 x 3.62 x 1.5 inches Operating voltage (VAC): 115 or 230 VAC Construction: die cast aluminum frame PBT impeller Bearing... | |
| Size: (92 x 92 x 25 mm) 3.62 x 3.62 x 0.98 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor... | |
| Size: (92 x 92 x 38 mm) 3.62 x 3.62 x 1.5 inches Features: metal frame and impeller; Class F (155º) insulation; -40ºC ~ 90ºC operating temperature range; high-temp bearing... |
| << Prev |